Blazing Fast Fiber Optic Magic - 2 Channel TTL!

Featured Product from S.I. Tech, Inc.

More Info Email Supplier Request a Quote

 2 Channel High Speed TTL to Fiber Op

Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.

S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers.

Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR.

Power Consumption: 150mA (50% Duty Cycle)

tic Transmitters