Two-Way Fiber Optic Audio Link

Featured Product from S.I. Tech, Inc.

More Info Email Supplier Request a Quote

Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication.

The 2239 has 1/8" (3.5mm) microphone input and stereo line level phono jack inputs. The 2239 digitizes the audio input into 16-bit samples at 48KHz rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted across fiber and received at the 2239. The 2239 converts the digitized audio back to analog. The 2239 has 1/8" headphone jack, line level phono jacks, and speaker phono jacks.

Learn More