TRS080 Silicone Stops Sound

Featured Product from Saint-Gobain Tape Solutions

TRS080 Silicone Stops Sound-Image

TRS retains its elasticity at -100°C and will withstand temperatures up to 315°C which enables deadening noise in many demanding applications. For applications that require noise control at all temperatures silicone adhesives are a useful tool.

Features:

  • Sound deadening gasket -- not a glue or bonding tape
  • Instant use (unlike liquid adhesives)
  • Does not mold or mildew
  • Flame Retardant

Benefits:

  •  Provides an effective barrier to squealing, squeaking and rattling
  •  Creates a quieter, higher quality movement
  •  Greatly reduces impact sound transmission
  •  Die cuttable