Norbond High Performance Bonding Tapes
Featured Product from Saint-Gobain Tape Solutions
Saint-Gobain's Norbond foam tape family includes a wide range of tailored bonding solutions for long lasting security. These tapes combine polyurethane, acrylic, or polyethylene foam cores with high-performing pressure sensitive adhesive on both sides for permanent attachment.
Norbond foam bonding tapes are designed to allow for energy and stress dissipation over the entire bond area and are durable in extreme weather conditions. Foam tapes offer increased productivity and clean sight lines in assemblies when compared to traditional mechanical fasteners or liquid adhesives.
Typical applications include transportation trailer construction, architectural panel stiffeners, signs and nameplates, and automotive exterior emblems.
Available configurations include white, black, gray, and transparent cores, with thicknesses ranging from .02" (.5 mm) up to .120" (3 mm).