Optimize Facility Material Flow Multiple AGV Types

Featured Product from Savant Automation, Inc.

More Info Email Supplier Request a Quote

Optimizing Facility Material Flow with Multiple AGV Types.... A 'Must' for Plant-Wide Guided Vehicle Systems

In today's dynamic manufacturing environments, plant-wide efficiency requires guided vehicle system versatility for picking up, transporting and delivering different types of loads in a variety of ways. That relies on seamless collaboration (shared travel areas with centralized control system) between various styles of automated guided vehicles (AGVs). A key factor in achieving this is a supplier's capability to provide the vehicle capabilities required together with a flexible, easy to change, rock-solid, virtual path navigation technology.

To unlock the full potential of AGVs, users should prioritize suppliers who offer a diverse range of AGVs with ‘bulletproof’, reliable navigation and interoperability in a shared, scalable virtual path system.

Here's why a unified, multi-vehicle type, virtual path system is a must-have for plantwide AGV operations:

Enhanced Flexibility: A single virtual path network allows for the integration of diverse AGVs, each suited for the tasks required. Forklifts can pick and deliver pallets at variable heights, smaller, low-profile AGVs equipped with conveyor tops, lift platforms or tunnel under cart capture pins can navigate narrow aisles, while tow type AGVs can move larger numbers of load at a time, with all utilizing the same CAD map-defined routes. This flexibility optimizes material handling across the entire plant.

Streamlined Management: Managing a single virtual path system simplifies traffic control and task allocation for all AGVs. This reduces complexity and ensures smooth operation throughout the facility.

Scalability for Future Needs: A unified system allows for future expansion by easily integrating additional AGVs as production requirements evolve. This future-proofs your investment and ensures adaptability.

By implementing a common virtual path system, users can unlock the full potential of AGVs, creating a truly synchronized and efficient plantwide material flow.

This video highlight 5 types of AGVs demonstrating the versatility of Savant's 'load attachment-configurable', reusable, standard AGV chassis product design strategy. Fork, Roller top, Lift platform, Towing, Tunnel under cart capture and special attachments, all bolt or pin to our Low-Profile and Tall-Profile AGV chassis.

Benefits include lower price, greater reliability, attachment swapping for new applications, multiple site deployment standardization and using different vehicle types on same system.