Metal Line Switches Loaded with Options
Featured Product from SCHURTER Inc
SCHURTER has extended its successful MSM Metal Line series with a 24 mm mounting diameter. The sleek looking range of switches provides a multitude of options for switching voltages from 30 VDC to 250 VAC and switching currents from 0.1 A to 10 A.
The ruggedness of the MSM series is particularly noteworthy with an IP67 seal protection rating and impact resistance rating IK07, making it ideal for use in applications exposed to harsh environmental conditions or in applications requiring protection against vandalism. The mechanical action and the high-grade materials offer an outstanding tactile feedback.
SCHURTER’s Metal Line switches are now available in standard 16, 19, 22, 24, 27, & 30 mm diameters over a range of three different technologies: mechanical, capacitive and piezo. With this wide range, which can also be customized to almost any specific customer requirement, the perfect switch for every application is made possible. Applications include those indoor and outdoor equipment, industrial, vending and ticketing, POS terminals, public transport, pro audio, food service and processing, laboratory and medical equipment.