Videos
Featured Videos
SCHURTER DG12
Classification: AC Power Connectors
With the DG12, SCHURTER launches its most versatile power entry module with IEC inlet, integrated circuit breaker and a mains filter - with optional IP protection.
SCHURTER Locking C13 PDU socket: 4751 series
Classification: AC Power Connectors
SCHURTER Locking C13 PDU socket: 4751 series
SCHURTER 4710-5: 16 A IEC appliance outlet for intelligent PDUs
Classification: AC Power Connectors
With the appliance outlets of the 4710-5 series, SCHURTER launches the logical evolutionary stage to the successful 4710 - with a clear plus in functionality for status display.
SCHURTER 6610-5
Classification: AC Power Connectors
IDC- Connection, Light Pipe and V-Lock all integrated into new outlet 6610-5 makes this product ideally being used for power distribution units
SCHURTER Cord retaining 2576 for Appliance Coupler Type IEC C8
Classification: AC Power Connectors
Cord retaining 2576 for Appliance Coupler Type IEC C8
Schurter FPBB Rail
Classification: Circuit Breakers
The new double-stage filter family requires little space on the mounting rail thanks to a slim housing (25 mm). The filters are optionally available with fuse holder or circuit breaker. Overvoltage protection can also be integrated in all variants.
Schurter Push/Pull Appliance Coupler IP 67
Classification: Electrical Connectors
IP 67 protected appliance coupler for harsh environment
Push/Pull technology with interlocking system
Black and white versions
Easy wiring for cable dia. 6 -10mm
SCHURTER T9 diversity of variants
Classification: Fuses
The T9 product line is now being expanded with the Model T9-818 for PCB mounting. With this addition, it is possible to achieve cost-effective mounting of the circuit breaker, thereby making the T9 product line even more attractive and competitive.
SCHURTER Fuse Protection
Classification: Fuses
SCHURTER Fuse Protection
SCHURTER DKIH
Classification: Inductors, Coils, and Chokes
SCHURTER expands its range of current-compensated chokes with a series for 4-wire high-current applications on printed circuit boards. DKIH-4 series is available for three phase applications with neutral line at rated currents from 10 A to 40 A.
SCHURTER DD14
Classification: Power Entry Modules
DD14: Power entry module with double-stage filter packs remarkable functionality into a new generation of compact power entry modules.
SCHURTER 5707 with IP 54 protected V-Lock cord set
Classification: Power Entry Modules
SCHURTER's power entry module series 5707, now offers IP 54 protection with V-Lock cord sets at the power input, in addition to IP 65 protection to the equipment.
SCHURTER MSM CS 22 Switch
Classification: Pushbutton Switches
Metal Line Switch MSM CS with laser engraved and fully backlighted ceramic actuator
SCHURTER RTS Reflowable Thermal Switch
Classification: Thermal Cutoffs and Thermal Fuses
RTS is a particularly compact overtemperature protection device for power semiconductors in SMD technology
SCHURTER Input Systems
Classification: Touch Screen Controllers
SCHURTER; a leading company in Touch Solutions SCHURTER Input Systems is with 6 specialized factories your partner of choice for creating the best-customized solutions. Our competences in touchscreen technology, displays, electronics and housings guarantee the best solution for your application. Your product will be produced at the competence centre with the best fitting characteristics. By using our modern production facilities and project management skills we assure you a short time to market. That shows why SCHURTER is a leading touch solutions provider.
SCHURTER Touchkit
Classification: Touch Screen Controllers
The SCHURTER TouchKit enables you to have a first look and feel with our touchscreen solution. It has a 10.1” wide-screen projected capacitive (PCAP) touchscreen on a cover glass, including a high-performance PCAP controller board from SCHURTER.
The new 4750 connector made for the Data Center industry by SCHURTER
Classification: Power Distribution Units (PDU)
SCHURTER launches the type 4750 series connector, a new power distribution system with cord retention made for Data Centers.