Capacitive Touch Sensor Offers Latching-Action
Featured Product from SCHURTER Inc
Metal push button switch with capacitive sensor technology offers latching-action with optical feedback
SCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest technology trend for robust momentary and latching push button switches while sporting an elegant modern look that makes them the perfect choice for use in applications wherever a high quality aesthetic appearance plays a role.
In addition to an IK rating 09 and IP rating 67, the series offers a predefined standard range with many visual and functional options to choose from. These features allow the customer to adapt the push button, or the switch in general, to their individual electrical and mechanical requirements.
The CPS series uses capacitive sensor technology, whereby a touch of the finger on the sensor area causes a change in the electrical field which in turn causes the switch to change its state; this occurs without any pressure on the actuator. The capacitive touch technology eliminates the need for any moving parts, hence making the CPS a long-life product capable of an unlimited number of actuations. The CPS actuator expands further on actuation options with a so-called finger guide, which is designed to enhance the user experience.