400 VDC Coupler - GP21 GS21
Featured Product from SCHURTER Inc
SCHURTER's UL approved IEC TS 62735-1 connector system, GS21 socket-outlet and GP21 plug are rated up to 400 VDC. The GP21 rewireable plug accommodates a cable cross-section of between 0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 kW. Ideal for compact PDU applications with an operating temperature up to 105 °C. The connector system is designed to enable a worldwide standardized approach to DC power distribution in data centers.
More Featured Products