2" Motorized Ball Valve – 150LB

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems.

Technical Features:
Valve Type: Motorized Ball Valve, Full Port
Size: 2 inch
Pressure Rating: 150LB
Body Material: ASTM A216 WCB (Carbon Steel)
Trim Material: SS304 (Stainless Steel)
Temperature Range: -29°C to 120°C
Connection Options: Flanged or threaded
Actuation: ON/OFF or modulating electric actuator
Mounting: ISO 5211 standard platform

Product Benefits:

  • Designed for automated flow systems in chemical terminals, power generation, refineries, and marine operations
  • WCB body offers mechanical strength and pressure containment
  • SS304 internals ensure corrosion resistance and extended valve life
  • Precision sealing for tight shutoff and zero leakage (ANSI Class VI)
  • Easy integration into control systems via standard interfaces
  • Available with fast lead time and custom options

Whether you're an engineer working on process automation, system design, or industrial upgrades, THINKTANK's motorized ball valve delivers reliable performance in harsh conditions and complex installations.