High-Temp High-Pressure 3-Way Control Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in both mixing and diverting operations while maintaining performance under extreme temperatures and pressures.

This valve covers a wide size range (3/4″ to 14″) and pressure ratings up to 40K/10 MPa, providing flexibility across diverse applications. Its flanged (FF, RF, RJ, LG) and welded (SW, BW) connections make integration into complex piping systems simple and efficient.

Built from carbon steel or stainless steel with bonnet and packing rated from -196°C to +450°C, it ensures durability, longevity, and minimal maintenance. Engineers benefit from precise fluid handling for water distribution, steam networks, gas pipelines, and HVAC systems, improving operational efficiency and reducing downtime.

For industrial plant designers and engineers, this valve offers a high-performance, reliable solution that optimizes system control, enhances safety, and ensures stable operation in high-pressure, high-temperature environments.