Motorized Three-Way Control Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase maintenance costs, impacting plant reliability.

This motorized three-way control valve helps optimize process control:
• Wide size range (3/4''–14'') for flexible system design
• High pressure ratings up to Class 600 for demanding services
• Broad temperature capability (-196 to +450°C) for cryogenic to high-temperature use
• Carbon steel and stainless steel bodies for corrosion resistance and durability
• Multiple end connections and standards for easy integration
• Reliable packing and sealing options to reduce leakage and downtime

If you are seeking stable mixing or diverting control in critical applications, this valve offers a dependable solution. Contact us for technical support or customized configurations to match your process requirements.