High-Capacity Tank Pressure Relief Valves

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Protect Storage Tanks with TT7100/8100 Series Relief Valves
The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection and operational efficiency for storage tanks.

  • Efficient Tank Protection: Prevents overpressure and vacuum-induced losses, reducing steam and product evaporation during tank breathing.
  • Versatile Options: Available in 2 to 12 (DN50-DN300) sizes, including API7100 and API8100 series, adaptable to diverse storage needs.
  • Enhanced Discharge Capacity: API8100 series features enlarged discharge ports for improved exhaust performance.
  • Robust, Maintenance-Friendly Design: Rainproof cap and protective net prevent debris ingress while simplifying maintenance.
  • Customizable Configurations: Optional explosion-proof flame arrestors and multiple configurations for specific operational requirements.
  • Flexible Flange Standards: ANSI B16.5 compliant, compatible with HG, GB, SH, JIS, and EN standards for global adaptability.

Ensure storage tank safety and operational efficiency with the TT7100/8100 Series Relief Valves, trusted in industrial storage applications worldwide.