DN50 Pneumatic 3-Way Globe Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries.

Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment—crucial for facilities with strict safety and environmental standards.

The pneumatic actuator enables remote and automated operation, ensuring smooth, precise, and efficient control in processes where manual adjustments are impractical. With a 150LB pressure rating, this valve withstands substantial system pressures while maintaining long-term reliability.

The 3-way diverting configuration allows flexible flow routing between pipelines, making it ideal for mixing or diverting applications. Its globe-type body ensures stable throttling characteristics and minimal flow resistance, enhancing system efficiency and control accuracy.

Key Features:

  • Material: CF8 (304 stainless steel) for superior corrosion resistance

  • Sealing: Bellows bonnet for zero stem leakage and long service life

  • Operation: Pneumatic actuator for precise, automated flow control

  • Pressure Rating: ANSI 150LB for medium- to high-pressure systems

  • Design: 3-way diverting configuration for flexible process integration

  • Applications: Chemical, pharmaceutical, food processing, and industrial automation

Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems.