Low-Pressure Safety Valve
Featured Product from Shanghai Thinktank Process Management Co., Ltd
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping layouts, which are critical for operational safety and efficiency.
This low-pressure safety valve delivers a precise and reliable solution:
-
Reliable Pressure Control: Set at 0.049?MPa with reseating at 0.045?MPa for consistent overpressure protection.
-
Fast, Efficient Discharge: 255?mm orifice, 62.5?mm lift, and 0.75 discharge coefficient ensure rapid pressure relief.
-
High-Temperature Durability: LCB steel construction withstands temperatures up to 350°C.
-
Optimized Sizing: 350?mm inlet and 500?mm outlet balance flow capacity and responsiveness for steam boilers and compressed air networks.
-
Integration Support: Technical documentation including sizing guides, flow curves, and CAD drawings available for system design.
Ensure safe, efficient operation of your steam and air systems with this robust low-pressure safety valve. Contact us to explore technical details, customization, and integration guidance.