Electric Globe Control Valve
Featured Product from Shanghai Thinktank Process Management Co., Ltd
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries.
Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme temperatures, and critical process control systems.
Key Features
- Valve Sizes: 1"–24"
- ANSI Class: 150–2500 LB
- Temperature Range: -196°C to +550°C
- Precise Electric Flow Control
- Stable Automation Performance
- Suitable for High-Pressure Applications
- Multiple Corrosion-Resistant Material Options
Available Materials
- A216 WCB
- A216 WC6
- A352 LCB
- A351 CF8 / CF8M
- A351 CF3 / CF3M
Standards
- ANSI/ISA 75.01.01
- ASME B16.34
- ASME B16.10
- ASME B16.5
Applications
- Oil & Gas Processing
- Chemical Plants
- Power Generation Systems
- Pharmaceutical Manufacturing
- Industrial Automation Systems
Performance Benefits
These electric globe control valves help engineers improve flow control accuracy, system reliability, and automation efficiency in critical industrial process applications.