Tank Breather Valve Manufacturing
Featured Product from Shanghai Thinktank Process Management Co., Ltd
Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks.
Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different pressure settings and discharge requirements for various tank applications.
With precision valve manufacturing capabilities and multiple configuration options, Thinktank provides reliable breather valve solutions for tanks requiring pressure control, vapor recovery support, and environmental protection. The series supports pipeline discharge and atmospheric discharge designs, helping engineers optimize storage safety and operational efficiency.
Key Features
- Tank Pressure Relief Protection
- Atmospheric & Pipeline Discharge Options
- Gravity and Spring-Loaded Designs
- Vapor Loss Reduction
- Overpressure Prevention
- Reliable Tank Ventilation
- Multiple Pressure Settings
- Industrial Valve Manufacturing
Key Specifications
- Product Series: TT7130 / 8130, TT7135 / 8135, TT7136 / 8136, TT7138 / 8138
- Valve Type: Single Breather Valve
- Pressure Setting: 0.2–6.9 kPa and 6.9–103.4 kPa
- Size Range: 2"–12"
- Discharge Type: Atmospheric Discharge and Pipeline Discharge
- Design Options: Gravity Type and Spring Type
Applications
- Storage Tanks
- Chemical Processing Equipment
- Oil & Gas Facilities
- Industrial Liquid Storage Systems
- Vapor Recovery Systems
- Process Equipment
Manufacturing Expertise
Thinktank specializes in the design and manufacturing of industrial valve solutions, including breather valves, pressure relief valves, and tank protection equipment. With engineering expertise, precision manufacturing capabilities, and flexible valve configurations, Thinktank provides reliable pressure control solutions that improve storage safety, reduce emissions, and support demanding industrial applications.