Announcements

Shanghai Thinktank Process Management Co., Ltd has promoted these products / services:

Shanghai Thinktank Process Management Co., Ltd - DN150 150LB 3-Way Globe Valve

The DN150 150LB 3-Way Globe Valve offers precise flow control, ideal for diverting fluid applications in industries such as water treatment and chemical processing. Its durable construction ensures reliable performance under high-pressure conditions. (read more)

Shanghai Thinktank Process Management Co., Ltd - HCB DN50 300LB Globe Control Valve

The HCB series globe control valve offers superior flow control with pressure-balanced design for high-differential pressure applications. Ideal for industries requiring dynamic stability, low noise, and cavitation resistance. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Capacity Tank Pressure Relief Valves

Reliable pressure/vacuum relief valves for storage tanks, preventing overpressure and vacuum losses while ensuring safe, efficient operation. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Temperature Safety Valves for Steam

High-temperature safety valves provide certified overpressure protection and reliable sealing for steam systems, power plants, and industrial pipelines. (read more)

Shanghai Thinktank Process Management Co., Ltd - Pipeline Pressure Vacuum Relief Valves

Thinktank pipeline pressure vacuum relief valves provide reliable pressure control, vapor recovery support, and safe breathing protection for hazardous media transfer, process piping, and industrial emission control systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Self-Operated Pressure Regulator Manufacturing

Thinktank provides self-operated pressure regulators with automatic pressure control, energy-saving operation, and reliable performance for gas, steam, and liquid process systems without requiring external power supply. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Temp Safety Valve for Steam, 0.2 MPa Rated

This high-temperature safety valve offers reliable overpressure protection in steam and thermal systems operating up to 300°C, making it suitable in demanding process environments like energy, petrochemical, and HVAC applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - 2" Motorized Ball Valve – 150LB

THINKTANK’s 2” motorized ball valve features a WCB body and SS304 trim, rated to 150LB and designed for reliable flow control in -29 to 120°C environments. Ideal for automated systems across chemical, power, and marine industries, this valve offers compact design, tight sealing, and long service life. (read more)

Shanghai Thinktank Process Management Co., Ltd - Extreme-Condition Balanced Cage Control Valve

Designed for high-pressure, high-temperature process lines, offering precise flow control, low noise, and long-term durability. (read more)

Shanghai Thinktank Process Management Co., Ltd - Pressure/Vacuum Relief Valves for Storage Tanks

The TT7100/8100 Series pressure/vacuum relief valves protect storage tanks from excessive pressure and vacuum while reducing vapor losses, ensuring safe, efficient, and reliable tank breathing performance. (read more)

Shanghai Thinktank Process Management Co., Ltd - Fire-Safe Thermal Shutoff Valve

API 607 fire-safe ball valve with automatic thermal shut-off, designed for combustible media. Provides rapid isolation under fire or overheating conditions, ensuring safer operation in oil, gas, and chemical systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Industrial Flame Arresters for Tank Safety

Thinktank industrial flame arresters provide reliable explosion protection by preventing flame propagation into storage tanks and pipeline systems handling flammable materials. (read more)

Shanghai Thinktank Process Management Co., Ltd - Fire-Safe Emergency Shut-Off Valve

ANSI flanged Emergency Shut-Off Swing Check Valves (2"–16"), featuring fusible links for automatic closure under fire or high temperature, ensuring rapid safety shutdown. (read more)

Shanghai Thinktank Process Management Co., Ltd - Versatile High-Pressure Control Valves

Versatile globe-type pressure control valves for heavy-duty applications, offering high pressure drop capability, noise attenuation, and cavitation control for various industrial services. (read more)

Shanghai Thinktank Process Management Co., Ltd - Motorized Three-Way Control Valve

Heavy-duty motorized 3-way valve for mixing or diverting water, steam, and gas, featuring wide temperature range, multiple pressure classes, and durable materials for demanding industrial flow control applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - Extreme-Temp Motorized Globe Valve

DN200 motorized globe valve ensures precise flow control in oil, chemical, power, and pharmaceutical systems under extreme temperatures. (read more)

Shanghai Thinktank Process Management Co., Ltd - Low-Pressure Safety Valve

Robust safety valve for steam and air systems, offering reliable overpressure protection, fast response, and high-temperature durability. (read more)

Shanghai Thinktank Process Management Co., Ltd - 3-Way Valves for Mixing & Diverting

High-performance HMT/HDT three-way control valves for precise mixing and diverting. Featuring robust construction, high-output diaphragm actuators, and customizable options, they ensure reliable operation across heat control, industrial, and high-pressure applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - ANSI 150–600 Self-Operated Pressure Regulators

ZZY Series self-operated pressure regulators provide precise pressure control for gas, steam, and liquids without external power. Available in multiple valve structures and bonnet types for diverse industrial applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - DN50 Pneumatic 3-Way Globe Valve

CF8 stainless steel pneumatic 3-way globe valve with bellows bonnet, designed for precise flow control and high corrosion resistance in demanding industrial systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Electric Globe Control Valve

Precision electric globe control valves for industrial automation, offering reliable flow control in oil & gas, chemical processing, power generation, and pharmaceutical systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Pressure-Balanced Cage Control Valve

The HCB pressure-balanced cage control valve delivers precise flow control for high-pressure and high differential pressure process applications. Designed for demanding industrial environments, it combines high flow capacity, low noise operation, and excellent cavitation resistance. (read more)

Shanghai Thinktank Process Management Co., Ltd - Precision DN15 High-Differential Pressure Valve

Compact, robust DN15 pneumatic valve for precise control under high-differential pressure, with versatile actuators and customizable bonnets. (read more)

Shanghai Thinktank Process Management Co., Ltd - DN80 Pneumatic 3-Way Globe Valve

Robust DN80 150LB WCB pneumatic globe valve with 3-way diverting design, ideal for precise flow control in industrial processes. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Performance Control Valve for 150LB Service

Robust 1-1/2" control valve designed for 150LB service with A216 WCB body and SS316+Stellite trim, supporting temperatures from -20°C to 250°C. Ideal for fluid control in industrial automation systems with pneumatic actuator and fail-safe positioning. (read more)

Shanghai Thinktank Process Management Co., Ltd - Autonomous Temperature Control Without Power

The ZZWP Series self-operated temperature regulator offers precise, energy-efficient control for heating, cooling, and industrial processes, without the need for auxiliary power. (read more)

Shanghai Thinktank Process Management Co., Ltd - Vacuum Relief Valves for Storage Tanks

Thinktank manufactures vacuum relief valves with reliable pressure balancing, negative pressure protection, and customizable designs for storage tanks, pipelines, and industrial systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - NGP Natural Gas Pressure Regulator

NGP Series natural gas regulator delivers precise pressure control, reliable shutoff, and stable operation across industrial gas systems. Designed for harsh environments, it ensures safe, efficient performance in natural gas plants and process applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - NGP series Natural Gas Pressure Regulator

Self-operated pressure regulator engineered for precise and safe pressure control in natural gas systems, offering reliable downstream, upstream, and differential regulation. (read more)

Shanghai Thinktank Process Management Co., Ltd - Side Mount Vacuum Relief Valve

Ensure tank safety and pressure balance with durable side mount vacuum relief valves, supporting versatile sizes and materials. (read more)

Shanghai Thinktank Process Management Co., Ltd - Tank Breather Valve Manufacturing

Thinktank manufactures breather valves for tank pressure relief, reducing vapor losses and protecting storage systems from overpressure conditions in industrial applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - FSV-F Fire-Safe Valve for Emergency Shutoff

Designed for fuel and combustible media systems, the FSV-F Fire-Safe Fusible Link Valve delivers automatic emergency shutoff and fire-triggered protection for critical safety applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - Breather Valves with Integrated Flame Arrestors

THINKTANK breather valves with integrated flame arrestors provide pressure and vacuum protection for storage tanks while helping prevent flame propagation, making them ideal for petrochemical, oil & gas, chemical, pharmaceutical, and bulk liquid storage applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - Fire-Safe Swing Valves for Process Systems

Emergency shut-off swing check valves provide automatic fire-triggered flow isolation for liquid, gas, and vapor systems, helping improve safety in critical process applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - Pneumatic Small-Port Single-Seated Control Valve

Compact pneumatic control valve designed for heavy-duty and high differential pressure applications, featuring low-pressure loss, large flow capacity, and reliable operation in extreme conditions. (read more)

Shanghai Thinktank Process Management Co., Ltd - CF8M Breather Valves for Tank Protection

CF8M stainless steel breather valves deliver reliable pressure control and corrosion resistance, validated by 11,200 pressure cycles, ensuring long-term durability in marine storage tanks and harsh industrial environments. (read more)

Shanghai Thinktank Process Management Co., Ltd - Flame Arrestor Breather Valves for Tanks

Breather valves with integrated flame arrestors for storage tanks, providing pressure regulation, fire protection, and safe venting in petrochemical, oil & gas, and chemical industries. (read more)

Shanghai Thinktank Process Management Co., Ltd - Electric Globe Control Valves for Process Control

THINKTANK electric globe control valves provide precise flow, pressure, and temperature control for demanding process applications. Available in sizes from 1" to 24", pressure classes up to ASME 2500, and temperatures from -196°C to +550°C, they are suitable for oil & gas, chemical processing, power generation, and pharmaceutical industries. (read more)

Shanghai Thinktank Process Management Co., Ltd - Temperature control valve for thermal systems

Precision self-operated temperature control valve ideal for steam and thermal fluid systems; designed for automatic regulation without external power, offering stability, reliability, and easy integration across various industrial processes. (read more)

Shanghai Thinktank Process Management Co., Ltd - Flame Arrester for Tank and Pipeline Safety

TT1200 flame arrester prevents flame propagation and explosion risks in tanks and pipelines, providing bidirectional protection, low flow resistance, and reliable safety performance for flammable gas and liquid handling systems in industrial environments. (read more)

Shanghai Thinktank Process Management Co., Ltd - Emergency Shut-Off Swing Check Valves (ESOV)

The ESOV series provides quick and reliable shut-off for gas, liquid, or vapor in emergency situations. With fire-sensitive fusible links and versatile design, these valves ensure safety and reliability. (read more)

Shanghai Thinktank Process Management Co., Ltd - 2" High-Pressure Control Valve with Stellite Trim

Compact 2-inch control valve designed for 300LB pressure systems, featuring stainless steel body and Stellite-reinforced trim for enhanced durability in high-temperature and high-cycle industrial flow control applications. Ideal for engineers seeking reliable performance and minimal maintenance. (read more)

Shanghai Thinktank Process Management Co., Ltd - Prematic Naife Gate Valve – DN150, 150LB

Engineered for aggressive environments, THINKTANK’s Prematic Naife Gate Valve offers corrosion resistance, tight sealing, and durability with Titanium Gr.12 construction – ideal for demanding flow control systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Electric Actuated Control Valve DN100 PN160

This electric globe control valve is ideal for industrial automation, with a wide temperature range and robust body materials. Suitable for oil, chemicals, power generation, and pharmaceutical sectors. (read more)

Shanghai Thinktank Process Management Co., Ltd - Precision DN15 Pneumatic Control Valve

Engineered for extreme pressure and temperature, this HLS valve delivers precise flow control with versatile actuator and material options. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Temp High-Pressure 3-Way Control Valve

Motorized 3-way valve for precise mixing and diverting of water, steam, and gas, engineered for high-temperature, high-pressure industrial systems. (read more)

Shanghai Thinktank Process Management Co., Ltd - Stainless Steel 3-Way Control Valves

Stainless steel 3-way control valves designed for precise fluid mixing and diversion, providing reliable performance in corrosive and demanding industrial environments. (read more)

Shanghai Thinktank Process Management Co., Ltd - 3-Way Control Valves

HMT and HDT pneumatic three-way control valves provide accurate mixing and diverting control for heat transfer, process automation, and high differential pressure applications. (read more)

Shanghai Thinktank Process Management Co., Ltd - High-Pressure Pneumatic Control Valve

The HLC Pneumatic Small-Port Control Valve excels in high-pressure applications, providing low pressure loss, erosion resistance, and precise flow control for demanding industrial processes. (read more)

Shanghai Thinktank Process Management Co., Ltd - Breather Valve with Flame Arrester

4" pressure/vacuum breather valve with integrated flame arrester, designed for safe venting of tanks with flammable vapors, reducing footprint and system complexity. (read more)