IP68 Push-Pull Circular Connector, 13-Pin
Featured Product from BEXKOM Electronics Co., Ltd.
Bexkom's U Series Push-Pull Circular Connectors are designed to address the growing demand for high-density signal transmission within compact and rugged environments. Engineered for performance and reliability, they help professional buyers and engineers select a connector solution that simplifies assembly, enhances signal integrity, and ensures long-term durability in mission-critical systems.
With IP68 waterproof protection, 360° EMC shielding, and a unique 3-bump alignment design, these connectors are particularly well-suited for engineers working with handheld detectors, military-grade devices, and precision instruments where space constraints and environmental challenges demand the highest standards.
Reliable Compact Connector for Harsh Environments
Bexkom's U Series Push-Pull Circular Connectors are engineered to deliver maximum signal density, mechanical stability, and environmental resilience in limited-space applications. These connectors support demanding engineering requirements in defense, precision instrumentation, and portable electronics.
Key Features and Benefits:
-
High-Density Signal Transmission: Supports up to 13 signal paths using 0.9mm diameter pins for compact yet powerful connectivity.
-
3-Bump Positioning System: Allows secure, quick, and versatile mating alignment—ideal for equipment needing multiple connectors.
-
Durable Construction: Built with a chrome-plated brass shell and PEEK/PPS insulators to endure mechanical and environmental stress.
-
IP68 Waterproof Protection: Ensures complete protection against water and dust ingress, suitable for outdoor or rugged applications.
-
360° EMC Shielding: Full electromagnetic compatibility reduces signal interference in sensitive environments.
-
Exceptional Durability: Withstands over 5000 mating cycles and resists corrosion after 96 hours of salt spray exposure.
Technical Specifications:
-
Contact Count: 2 to 13 pins
-
Voltage Rating: 300V
-
Current Range: 2A to 10A
-
Temperature Range: -50°C to 250°C
-
Shock Resistance: Excellent performance
-
Connector Material: Brass (chrome-plated), gold-plated contacts
-
Mounting Options: Solder and PCB terminal types
-
Mating Cycles: >5000
-
Salt Spray Resistance: >96 hours
-
Protection Class: IP68
-
EMC Shielding: Full 360°
Typical Applications:
-
Military Equipment: High-precision devices requiring compact, rugged connectors
-
Precision Instruments: Handheld detectors, portable analyzers, and small-form electronics
Sample & Purchase Info:
-
Samples: Available upon request
-
Lead Time: In-stock items ship within 1 week
-
Order Contact: cs1@bexkom.com (response within 24 hours)
-
Delivery: Door-to-door express shipping, typically 7–10 days
Make your equipment more reliable and compact—choose Bexkom U Series connectors today.