IP68 Push-Pull Signal Connector
Featured Product from BEXKOM Electronics Co., Ltd.
Introducing the U Series IP68 Push-Pull Circular Connectors from Bexkom—designed to deliver reliable, high-performance signal transmission in demanding applications. These compact connectors support up to 13 signal contacts with 0.9mm diameter pins, making them perfect for space-constrained equipment such as handheld detectors and military-grade devices.
Built for harsh operating environments, the U Series connectors feature a robust brass chrome-plated shell, PEEK/PPS insulators, and 360-degree EMC shielding, ensuring long-term durability and electromagnetic compatibility. The IP68-rated waterproofing and over 5000 mating cycles make these connectors ideal for rugged industrial use.
Key Benefits for Engineers and System Designers:
-
High-Density Transmission: Supports 2 to 13 signal lines, addressing complex multi-signal applications.
-
3-Bump Positioning System: Allows for secure, versatile alignment across different angles.
-
Exceptional Durability: Withstands 5000+ mating cycles and passes a 96-hour salt spray test.
-
Wide Temperature Range: Operates from -50°C to 250°C, suitable for extreme conditions.
-
Flexible Installation: Available in solder and PCB terminal options.
Whether you're developing mission-critical military equipment or designing next-gen precision instruments, Bexkom’s U Series connectors help you optimize space, improve connection stability, and increase system reliability.
Samples Available – Contact us at cs1@bexkom.com for inquiries.
Delivery: 7–10 days by express.
Lead Time: Within 1 week for in-stock models.