IP68 Push-Pull Circular Connector, 13-Pin

Featured Product from BEXKOM Electronics Co., Ltd.

More Info Email Supplier Request a Quote

Bexkom's U Series Push-Pull Circular Connectors are designed to address the growing demand for high-density signal transmission within compact and rugged environments. Engineered for performance and reliability, they help professional buyers and engineers select a connector solution that simplifies assembly, enhances signal integrity, and ensures long-term durability in mission-critical systems.

With IP68 waterproof protection, 360° EMC shielding, and a unique 3-bump alignment design, these connectors are particularly well-suited for engineers working with handheld detectors, military-grade devices, and precision instruments where space constraints and environmental challenges demand the highest standards.

Reliable Compact Connector for Harsh Environments

Bexkom's U Series Push-Pull Circular Connectors are engineered to deliver maximum signal density, mechanical stability, and environmental resilience in limited-space applications. These connectors support demanding engineering requirements in defense, precision instrumentation, and portable electronics.

Key Features and Benefits:

  • High-Density Signal Transmission: Supports up to 13 signal paths using 0.9mm diameter pins for compact yet powerful connectivity.

  • 3-Bump Positioning System: Allows secure, quick, and versatile mating alignment—ideal for equipment needing multiple connectors.

  • Durable Construction: Built with a chrome-plated brass shell and PEEK/PPS insulators to endure mechanical and environmental stress.

  • IP68 Waterproof Protection: Ensures complete protection against water and dust ingress, suitable for outdoor or rugged applications.

  • 360° EMC Shielding: Full electromagnetic compatibility reduces signal interference in sensitive environments.

  • Exceptional Durability: Withstands over 5000 mating cycles and resists corrosion after 96 hours of salt spray exposure.

Technical Specifications:

  • Contact Count: 2 to 13 pins

  • Voltage Rating: 300V

  • Current Range: 2A to 10A

  • Temperature Range: -50°C to 250°C

  • Shock Resistance: Excellent performance

  • Connector Material: Brass (chrome-plated), gold-plated contacts

  • Mounting Options: Solder and PCB terminal types

  • Mating Cycles: >5000

  • Salt Spray Resistance: >96 hours

  • Protection Class: IP68

  • EMC Shielding: Full 360°

Typical Applications:

  • Military Equipment: High-precision devices requiring compact, rugged connectors

  • Precision Instruments: Handheld detectors, portable analyzers, and small-form electronics

Sample & Purchase Info:

  • Samples: Available upon request

  • Lead Time: In-stock items ship within 1 week

  • Order Contact: cs1@bexkom.com (response within 24 hours)

  • Delivery: Door-to-door express shipping, typically 7–10 days

Make your equipment more reliable and compact—choose Bexkom U Series connectors today.