High-Temperature Energy Connectors
Featured Product from BEXKOM Electronics Co., Ltd.
In new energy applications, engineers often face thermal stress, current overload risks, and connection reliability issues that threaten system safety and long-term performance in harsh operating environments.
Bexkom new energy connectors are designed to solve these challenges with exceptional high-temperature resistance and wear-resistant materials, ensuring stable operation under extreme conditions. The connectors support high current and high voltage demands, covering a wide current range from 2A to 240A, making them suitable for diverse system architectures. Manufactured using advanced 5-axis and 6-axis CNC machining, they deliver consistent precision, tight tolerances, and compliance with stringent industry standards. With versatile form factor designs, Bexkom connectors adapt easily to various new energy product layouts and connection requirements.
To improve system reliability and simplify integration, contact us to explore technical specifications, application guidance, and customized connector solutions tailored to your new energy projects.