OEM PTFE Valve Head in Flow Control
Featured Product from Shenzhen Dechengwang Technology Co., Ltd
Dechengwang is a specialized Fluoropolymer components manufacturer.
Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material.
The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in various industries, such as Aerospace, Automotive, Electronics, and Chemical analysis, Oil and Gas, Engineering, Medical and so on, because of its excellent performance below,
-
- Excellent chemical resistance, like outstanding corrosion protection
- Wide range of service temperature
- Excellent dielectric properties and Electrical insulation
- Non stick, low friction High performance of self-lubricants.
- No ageing It can Resistance to weathering
- High thermal stability and flame resistance, which mean it can resist fire.
- Non wetting
- Smooth surface finish can be achieved
- Food grade compliancy
In Chemical analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.