High-Purity Alumina Ceramic Substrates

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Premium Alumina Ceramic Substrates for Advanced Industrial Applications
Great Ceramic specializes in manufacturing high-purity alumina ceramic substrates using advanced tape casting and mold pressing techniques. These substrates deliver superior comprehensive performance, combining excellent electrical insulation, outstanding thermal management, and robust mechanical strength. With thicknesses ranging from 0.2mm to 3.0mm and customizable sizes up to 420mm by 240mm, our substrates provide precise thickness uniformity and high density essential for demanding electronic and industrial applications.

Engineers and professional buyers benefit from our substrates’ excellent dimensional stability and versatile customization options, including laser cutting for fine aperture precision (down to 0.03mm) and surface metallization capabilities. These features enable seamless integration into printed circuit boards, power modules, and sensor systems, ensuring enhanced reliability and performance in end products.

By choosing Great Ceramic’s alumina substrates, engineers improve thermal management and electrical insulation, leading to better device efficiency and longevity while simplifying assembly processes through tailored substrate designs.

Key Features of Alumina Ceramic Substrates:

  • High Purity Aluminum Oxide: Ensures excellent electrical insulation and thermal conductivity.

  • Superior Mechanical Strength: Provides durability and resistance to mechanical stress.

  • Thickness Range: 0.2mm to 3.0mm for diverse application requirements.

  • Size Customization: Maximum dimensions of 420mm (length) × 240mm (width).

  • Precision Aperture Processing: Laser cutting allows apertures as small as 0.03mm; mold die-casting apertures as fine as 0.07mm.

  • Edge Distance Control: Minimum distance between holes/grooves and edges is 0.2mm, ensuring structural integrity.

  • Customizable Shapes: Various shapes tailored via laser cutting and other processes.

  • Surface Metallization Available: Enhances connectivity for electronic components.

Benefits for Professional Buyers and Engineers:

  • Facilitates the design and manufacturing of high-reliability printed circuit boards, power devices, and sensor components.

  • Improves thermal management, reducing device overheating and increasing lifespan.

  • Ensures excellent electrical insulation, preventing leakage and short circuits.

  • Offers precise dimensional control, enhancing product consistency and assembly accuracy.

  • Provides flexibility with customizable shapes and metallization to meet specific project needs.