Videos
Featured Videos
Great Ceramic 的 Advanced Ceramic 系列代表了现代材料工程的前沿。这些陶瓷(
Electronics & Semiconductor Industry
Heat Dissipation Supports: Used in LEDs, power semiconductors, power modules, and other equipment to help dissipate heat from high-power components and prevent overheating.
Packaging Substrates: Serving as substrates or supports for electronic packaging, ensuring stable device operation.
Insulating Components: Providing electrical insulation while conducting heat, suitable for high-frequency, high-power devices.
在性能方面,氮化硼能够承受极高的温度,在
另一个显着特性是其优异的绝缘性和高导热性
Great Ceramic专注于定制
氧化铝、氧化锆等先进陶瓷材料的加工,
氮化铝、氮化硅、碳化硅等,并提供各种
高精度陶瓷部件,广泛应用于高端行业
如半导体、电子、电气、机械、航空航天等新
Alumina ceramics (Al₂O₃) are high-performance ceramics with high hardness, wear resistance, corrosion resistance, and good insulation. Based on purity and performance, they can be divided into three categories: 95% alumina ceramics, which are low-cost and have good wear resistance, are suitable for industrial parts and mechanical components; 99% alumina ceramics, which have higher strength and corrosion resistance, are suitable for electronic devices and precision equipment; and ultra-high-purity alumina ceramics, which have low impurities and excellent thermal stability, are widely used in semiconductors, lasers, and high-end instruments.
Appearance comparison: Silicon carbide is dark gray or black with a slightly rough surface; silicon nitride is off-white or dark gray with a fine texture.Performance differences: Silicon carbide - wear-resistant, corrosion-resistant,
Great Ceramic focuses on the customized processing of advanced ceramic materials such as alumina, zirconium oxide, aluminum nitride, silicon nitride, silicon carbide, etc., and provides various high-precision ceramic components, which are widely used in high-end industries such as semiconductors, electronics, electrical, machinery, aerospace and new energy.
What is advanced (technical) ceramic processing? Advanced ceramics are hard and brittle, making them difficult to process using traditional processing methods. Great Ceramic is a professional expert in advanced ceramic processing.