Aluminum Nitride Sheet: High Thermal Conductivity
Featured Product from Shenzhen Great Precision Ceramic CO., LTD.
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication, LED packaging, semiconductors, power modules (IGBT), image sensing, new energy, electronic appliances and other fields.
The shape and size of our aluminum nitride ceramic sheets can be customized according to customer needs, and the surface can also be polished, or customized into various shapes through processes such as laser cutting, which are suitable for various metallization processes.
Key Features and Benefits:
- Conduct strict quality control from raw materials to finished products to ensure uniform quality;
- Provide customized processing services, including size adjustment, surface polishing, laser cutting, etc. according to needs;
- Widely used in ceramic metallization, such as DPC (direct copper plating method), thin film sputtering method, DBC (direct copper plating method), AMB (active copper brazing method), thick film printing, etc.;
- The minimum thickness can reach 0.1 mm.