High-Performance Boron Nitride Ceramics
Featured Product from Shenzhen Great Precision Ceramic CO., LTD.
Key Properties & Advantages
- Exceptional Thermal Conductivity: Ranges from 33–60 W/m·K (h-BN), facilitating efficient heat dissipation.
- Outstanding Electrical Insulation: High volume resistivity, up to 10¹? Ω·cm, ensuring reliability in high-voltage environments.
- Superior Thermal Stability: Withstands temperatures up to 1900°C in inert atmospheres and 850°C in air, with excellent resistance to thermal shock.
- Excellent Machinability: Due to its low hardness and layered structure, it can be easily precision-machined into complex shapes using conventional metalworking tools.
- High Chemical Inertness: Resistant to corrosion from most molten metals, acids, and salts.
Primary Applications
- High-Temperature Insulators and components for semiconductor manufacturing equipment.
- Crucibles for metallurgical processes and CVD/PBN components for crystal growth (e.g., GaAs, InP).
- Insulating Parts in lasers, plasma arc fixtures, and electron beam evaporators.
- Precision Components requiring high thermal conductivity and electrical insulation.
Available Grades & Forms
We offer various BN formulations, including Hexagonal BN (h-BN) and composites, with purity levels >99.5%. Customized, precision-machined parts such as substrates, discs, and complex geometries are available.
For more details please click?Hexagonal Boron Nitride Products & Components - Great Ceramic
More Featured Products