Engineering with Silicon Nitride Ceramics

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Overview

Silicon nitride (Si?N?) is an advanced structural ceramic material known for its exceptional combination of strength, toughness, and thermal stability. Compared with metals or traditional ceramics, it performs reliably under extreme mechanical, thermal, and chemical environments, making it a preferred material in high-performance industries.

Key Properties

Property Description
High Hardness & Wear Resistance Outstanding durability in abrasive and contact-loading conditions.
Thermal Shock Resistance Low thermal expansion enables operation under rapid temperature changes.
High-Temperature Strength Maintains mechanical integrity above 1000 °C.
Corrosion & Oxidation Resistance Stable in acids, molten metals, and aggressive gases.
Lightweight & Low Thermal Conductivity Offers design advantages for heat management and energy efficiency.

These combined features make silicon nitride one of the most versatile structural ceramics for high-demand engineering systems.


Industrial Applications

Silicon nitride ceramics are widely used in critical industries where mechanical reliability and thermal stability are essential:

  • Automotive Engineering – Turbocharger rotors, valve seats, and bearing balls for lightweight, high-speed systems.

  • Aerospace – Hot-section components, seals, and nozzles operating under extreme heat and stress.

  • Semiconductor & Electronics – Substrates, insulators, and wafer carriers with high dielectric strength and chemical inertness.

  • Industrial Machinery & Energy – Cutting tools, mechanical seals, jigs, and thermal management components.

  • Metallurgy & Chemical Processing – Crucibles, nozzles, and liners for contact with molten metals or corrosive media.


Material Grades and Typical Properties

Grade Process Typical Flexural Strength Fracture Toughness Key Features
GPSN (Gas Pressure Sintered Si?N?) Sintered in high-pressure nitrogen 600–900 MPa 6–8 MPa·m½ Balanced cost and strength for structural parts
HPSN (Hot Pressed Si?N?) Formed under uniaxial high pressure 800–1000 MPa 7–9 MPa·m½ Superior density and high thermal conductivity
Customized Grades Modified compositions 700–950 MPa 6–8 MPa·m½ Tailored for thermal, wear, or electrical performance

Typical Technical Data

Property GPSN HPSN
Density 3.20 g/cm³ 3.30 g/cm³
Hardness ~15 GPa ~16 GPa
Compressive Strength 2500 MPa 3000 MPa
Elastic Modulus 300 GPa 310 GPa
Thermal Conductivity 15–25 W/m·K up to 90 W/m·K
Thermal Expansion Coefficient ~3 × 10?? /K ~3.1 × 10?? /K
Operating Temperature (Air) up to 1300 °C up to 1400 °C
Electrical Resistivity > 10¹? Ω·cm > 10¹? Ω·cm

Processing and Customization

Due to its high hardness and strength, machining silicon nitride requires advanced tools and processes.
Great Ceramic provides full-process capability, including:

  • Diamond grinding and precision CNC machining

  • Polishing, lapping, and dimensional finishing

  • Ceramic-to-metal joining and metallization

  • Laser cutting and customized geometries

Each component is engineered for the customer’s specific operating environment—balancing strength, thermal stability, and manufacturability.


Common Engineering Questions

Is silicon nitride a ceramic?
Yes. It’s an advanced engineering ceramic with strong covalent Si–N bonds.

Does it conduct electricity?
No. It’s an excellent electrical insulator with high dielectric strength.

Why use silicon nitride balls instead of steel?
They are lighter, harder, corrosion-resistant, and suitable for high-speed, high-temperature applications.

What are its limitations?
Like most ceramics, it is brittle under impact and has higher machining costs compared to metals.


About Great Ceramic

Great Ceramic is a professional manufacturer of advanced ceramic materials and components based in China.
The company specializes in silicon nitride, alumina, zirconia, and machinable glass ceramics, offering integrated services from raw material formulation to precision machining and metallization.

With over 15 years of technical experience, Great Ceramic supports industries including automotive, aerospace, semiconductor, and industrial manufacturing, providing both standard and custom-engineered ceramic solutions.

More details