Aluminum nitride ceramic flange
Featured Product from Shenzhen Great Precision Ceramic CO., LTD.
Product Overview
Aluminum nitride ceramic flanges are precision ceramic components manufactured from advanced aluminum nitride (AlN) materials. They provide excellent thermal conductivity, electrical insulation, high temperature resistance, corrosion resistance, and dimensional stability, making them suitable for applications requiring efficient heat dissipation and reliable performance in demanding environments.
These AlN ceramic flanges are commonly used as thermal management components, insulating connectors, semiconductor support parts, and precision structural components. Custom dimensions, thicknesses, holes, grooves, and surface finishes are available according to customer drawings, CAD files, or specific application requirements.
Applications & Industries
Aluminum nitride ceramic flanges are widely used in:
- Semiconductor Equipment: thermal control parts, wafer processing components, and precision support structures.
- Power Electronics: heat dissipation components and electrical insulation parts.
- LED Industry: thermal substrates and high-performance packaging components.
- Electronic Manufacturing: insulating supports and precision assembly parts.
- High-Temperature Equipment: heat-resistant structural components.
- Precision Instruments: ceramic parts requiring thermal stability and electrical isolation.
Manufacturing Process
The production process includes aluminum nitride powder preparation, ceramic forming, high-temperature sintering, precision machining, surface grinding, polishing, and quality inspection.
Available processes include:
- Dry pressing and molding
- Ceramic sintering
- CNC ceramic machining
- Diamond grinding and polishing
- Laser machining for complex structures
Advanced ceramic processing technologies are used to achieve accurate dimensions, smooth surfaces, and stable thermal performance.
Machining Capability & Equipment
Our aluminum nitride ceramic flanges are manufactured using:
- CNC ceramic machining centers
- Precision surface grinding machines
- Diamond grinding systems
- Laser processing equipment
- Coordinate Measuring Machines (CMM)
Typical machining tolerance can reach ±0.01 mm, with customized control of dimensions, thickness, flatness, hole position accuracy, parallelism, and surface roughness.
Material Options
Available aluminum nitride ceramic grades include:
- AlN 95%: suitable for general thermal and electrical insulation applications.
- AlN 96%: widely used for industrial and electronic ceramic components.
- High Purity AlN: provides excellent thermal conductivity and electrical insulation.
- Customized AlN Grades: available for semiconductor and high-performance applications.
Customized Aluminum Nitride Ceramic Flange Solutions
We provide complete customization services from material selection and structural design to precision machining and inspection. Our aluminum nitride ceramic flanges deliver excellent thermal management, electrical insulation, and dimensional accuracy for semiconductor, electronics, power, LED, and advanced industrial applications.