Aluminum Nitride Ceramic Substrate laser Cutting

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Product Overview

Aluminum nitride (AlN) ceramic substrates are precision components with excellent thermal conductivity, electrical insulation, high temperature resistance, and dimensional stability. Laser cutting enables the production of complex substrate profiles, small holes, slots, and special geometries with high processing accuracy and clean edges.

These AlN ceramic substrates are widely used for thermal management, electronic packaging, semiconductor components, power modules, and high-performance electrical applications. Custom sizes, thicknesses, patterns, holes, and surface finishes are available according to customer drawings, CAD files, or application requirements.

Applications & Industries

Aluminum nitride ceramic substrates are widely used in:

  • Power Electronics: thermal management substrates and insulating components.
  • Semiconductor Equipment: precision support parts and electronic processing components.
  • LED Industry: heat-dissipation substrates and packaging components.
  • Electronic Manufacturing: circuit substrates and electrical insulation parts.
  • High-Temperature Equipment: heat-resistant structural components.
  • Industrial Electronics: customized thermal and electrical management parts.

Manufacturing Process

The production process includes AlN powder preparation, ceramic forming, high-temperature sintering, laser cutting, precision machining, surface finishing, and quality inspection.

Available processes include:

  • Ceramic forming and sintering
  • Laser cutting and drilling
  • CNC ceramic machining
  • Diamond grinding
  • Lapping and polishing

Laser processing is suitable for complex contours and fine features while minimizing mechanical stress on the ceramic substrate.

Machining Capability & Equipment

Our AlN ceramic substrates are processed using:

  • Precision laser cutting systems
  • CNC ceramic machining centers
  • Diamond grinding machines
  • Lapping and polishing equipment
  • Coordinate Measuring Machines (CMM)

Typical dimensional tolerance can reach ±0.01 mm, depending on substrate thickness, geometry, and processing method, with customized control of thickness, flatness, hole position, contour accuracy, and surface roughness.

Material Options

Available aluminum nitride ceramic grades include:

  • Standard AlN: suitable for general thermal and electrical applications.
  • High-Purity AlN: provides excellent thermal conductivity and electrical insulation.
  • Customized AlN Grades: available for semiconductor, power electronics, and specialized applications.

Customized AlN Ceramic Substrate Solutions

We provide complete customization services from material selection and CAD design review to laser cutting, precision machining, and inspection. Our AlN ceramic substrates offer reliable thermal management, electrical insulation, dimensional accuracy, and complex-shape processing for semiconductor, electronics, power, LED, and advanced industrial applications.