99.5% High Purity Beryllium Oxide Crucible

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Product Overview

99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with excellent electrical insulation, high temperature stability, and chemical resistance, making it suitable for demanding thermal environments.

Custom crucible dimensions, capacity, wall thickness, shape, and surface finish are available according to customer drawings, CAD files, or specific application requirements.

Applications & Industries

99.5% high purity BeO crucibles are commonly used in:

  • Semiconductor Equipment – high-temperature processing and material handling
  • Laboratory Research – thermal analysis, material testing, and experimental processing
  • Electronic Manufacturing – high-temperature electrical insulation applications
  • Advanced Materials – melting and processing of specialized materials
  • High-Temperature Equipment – furnace and thermal processing components
  • Precision Manufacturing – ceramic containers requiring thermal stability and insulation

Manufacturing Process

Our BeO ceramic crucibles can be manufactured through controlled ceramic processing and precision finishing:

  • High-purity BeO powder preparation
  • Ceramic forming and molding
  • High-temperature sintering
  • Precision grinding and machining
  • Surface finishing and polishing
  • Dimensional inspection and quality control

The manufacturing process is selected according to crucible geometry, wall thickness, material purity, dimensional tolerance, and surface finish requirements.

Machining Capability & Equipment

Great Ceramic supports precision machining of high-purity BeO ceramic crucibles for prototype and production applications.

  • CNC ceramic machining centers
  • Precision grinding equipment
  • Diamond machining systems
  • Surface finishing equipment
  • Coordinate Measuring Machines (CMM) for dimensional inspection
  • Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process

Custom crucibles can be manufactured from 2D drawings, 3D CAD files, samples, or specified dimensions.

Material Options

Available beryllium oxide ceramic materials may include:

  • 99% BeO
  • 99.5% High-Purity BeO
  • High thermal conductivity BeO grades
  • Customized BeO ceramic grades

Material selection can be optimized according to thermal conductivity, electrical insulation, temperature, chemical compatibility, and purity requirements.

Customized BeO Crucible Solutions

Great Ceramic offers custom 99.5% high-purity beryllium oxide crucibles and precision BeO ceramic components for OEM and industrial applications. We support customized diameter, height, capacity, wall thickness, openings, surface finish, and dimensional tolerances.

Send us your drawing, sample, or technical specifications for material selection, manufacturing evaluation, and a customized quotation.