Custom HBN Ceramic Bushings | High-Temp Parts

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Product Overview

Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent electrical insulation, thermal stability, low friction, and machinability, making it suitable for specialized components operating under demanding conditions.

We support customized inner and outer diameters, lengths, wall thicknesses, grooves, and surface finishes according to customer drawings and application requirements.

Applications & Industries

Boron nitride ceramic bushings are commonly used in:

  • High-Temperature Equipment – insulating sleeves and structural components

  • Semiconductor Equipment – thermal processing and electrical insulation parts

  • Vacuum Systems – insulating and positioning components

  • Electrical & Electronics – high-temperature electrical isolation

  • Chemical Processing – components requiring thermal and chemical stability

  • Industrial Machinery – low-friction bushings and precision sleeves

Manufacturing Process

Our HBN ceramic bushings are produced through controlled material processing and precision machining:

  • Boron nitride powder preparation

  • Ceramic forming and hot pressing, where applicable

  • CNC turning and internal bore machining

  • Precision cutting and grinding

  • Groove and profile machining

  • Dimensional inspection and quality control

The manufacturing process is selected according to bushing geometry, material grade, dimensional tolerance, and surface finish requirements.

Machining Capability & Equipment

Great Ceramic supports precision machining of HBN ceramic bushings for prototypes and production quantities.

  • CNC machining centers for complex profiles

  • CNC lathes for cylindrical components

  • Precision grinding equipment

  • Specialized tooling for internal bores and grooves

  • Surface finishing equipment

  • Coordinate Measuring Machines (CMM) for dimensional inspection

  • Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process

Custom bushings can be manufactured from 2D drawings, 3D CAD files, samples, or specified dimensions.

Material Options

Available boron nitride ceramic materials may include:

  • Hexagonal Boron Nitride (h-BN)

  • High-purity HBN ceramic

  • Hot-pressed boron nitride

  • Customized BN ceramic grades

Material selection can be optimized according to operating temperature, electrical insulation, friction, thermal conductivity, chemical compatibility, and dimensional requirements.

Customized HBN Ceramic Bushing Solutions

Great Ceramic offers custom boron nitride ceramic bushings and precision BN components for OEM and industrial applications. We support customized inner diameter, outer diameter, length, wall thickness, grooves, shoulders, chamfers, and surface finishes.

Send us your drawing, sample, or technical specifications for material selection, manufacturing evaluation, and a customized quotation.