silicon carbide ceramic balls

Featured Product from Shenzhen Great Precision Ceramic CO., LTD.

More Info Email Supplier Request a Quote

Product Overview

Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion resistance, making it suitable for applications requiring durable ceramic spherical components.

We support customized ball diameters, dimensional tolerances, surface finishes, and material grades according to technical drawings and application requirements.

Applications & Industries

Silicon carbide ceramic balls are commonly used in:

  • Industrial Machinery – wear-resistant components and precision assemblies

  • Chemical Processing – components exposed to corrosive environments

  • Pump & Valve Systems – ceramic components for demanding fluid-handling applications

  • High-Temperature Equipment – components requiring thermal stability

  • Semiconductor Equipment – specialized wear-resistant ceramic parts

  • Precision Engineering – custom spherical components and positioning parts

Manufacturing Process

Our SiC ceramic balls are produced through controlled ceramic processing and precision finishing:

  • Silicon carbide powder preparation and forming

  • Ceramic sintering or reaction bonding

  • Precision grinding

  • Diamond grinding and spherical finishing

  • Lapping and polishing

  • Dimensional and surface inspection

The manufacturing process is selected according to ball diameter, material grade, roundness, surface finish, and tolerance requirements.

Machining Capability & Equipment

Great Ceramic supports precision manufacturing of silicon carbide ceramic balls for prototypes and production quantities.

  • Precision ceramic grinding systems

  • Diamond grinding equipment

  • Spherical finishing machines

  • Lapping and polishing equipment

  • Roundness and dimensional inspection instruments

  • Coordinate Measuring Machines (CMM), where applicable

  • Typical dimensional tolerance can reach ±0.01 mm, depending on ball size, material, and manufacturing process

Custom ceramic balls can be produced according to drawings, samples, specified diameters, or application requirements.

Material Options

Available silicon carbide ceramic materials may include:

  • Sintered Silicon Carbide (SSiC)

  • Reaction-Bonded Silicon Carbide (RBSC)

  • High-Purity Silicon Carbide

  • Customized SiC ceramic grades

Material selection can be optimized according to wear resistance, corrosion resistance, operating temperature, mechanical requirements, and service environment.

Customized Silicon Carbide Ceramic Ball Solutions

Great Ceramic offers custom silicon carbide ceramic balls and precision SiC components for OEM and industrial applications. We support customized diameters, dimensional tolerances, roundness, surface finish, material grades, and finishing requirements.

Send us your drawing, sample, or technical specifications for material selection, manufacturing evaluation, and a customized quotation.