Beryllium Oxide Ceramic Crucible
Featured Product from Shenzhen Great Precision Ceramic CO., LTD.
Product Overview
Great Ceramic provides custom beryllium oxide (BeO) ceramic crucibles for specialized high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with electrical insulation, making it suitable for applications requiring efficient heat transfer and electrical isolation.
Crucibles can be customized by diameter, height, capacity, wall thickness, rim design, and overall geometry according to technical drawings or specific process requirements.
Applications & Industries
Beryllium oxide ceramic crucibles are commonly used in:
-
Laboratory Research – specialized thermal experiments and material testing
-
Advanced Materials – high-temperature processing of selected materials
-
Electronic Manufacturing – applications requiring thermal conductivity and electrical insulation
-
High-Temperature Equipment – specialized furnace and thermal processing systems
-
Semiconductor Research – components for specific high-temperature processes
-
Industrial R&D – precision ceramic containers for controlled processing environments
Manufacturing Process
Our BeO ceramic crucibles are manufactured through controlled ceramic processing and precision finishing:
-
BeO powder preparation and material formulation
-
Ceramic forming and molding
-
High-temperature sintering
-
Precision grinding and machining
-
Surface finishing
-
Dimensional inspection and quality control
The process is selected according to crucible geometry, wall thickness, material purity, dimensional tolerance, and surface finish requirements.
Machining Capability & Equipment
Great Ceramic supports precision manufacturing of BeO ceramic crucibles for specialized research and industrial applications.
-
Ceramic forming and sintering equipment
-
CNC ceramic machining centers
-
Precision grinding systems
-
Diamond tooling for ceramic finishing
-
Surface finishing equipment
-
Dimensional inspection systems
-
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and processing method
Custom crucibles can be manufactured from 2D drawings, 3D CAD files, samples, or specified dimensions.
Material Options
Available beryllium oxide ceramic materials may include:
-
High-Purity BeO
-
99% BeO ceramic
-
99.5% BeO ceramic
-
Customized BeO ceramic grades
Material selection can be optimized according to thermal conductivity, electrical insulation, purity, operating temperature, and chemical compatibility.
Customized BeO Crucible Solutions
Great Ceramic offers custom beryllium oxide ceramic crucibles and precision BeO components for specialized OEM and industrial applications. We support customized diameter, height, capacity, wall thickness, rim geometry, surface finish, and dimensional tolerances.
Send us your drawing, sample, or technical specifications for material evaluation, manufacturing review, and a customized quotation.
Safety note: Beryllium oxide dust can be hazardous if inhaled. BeO machining requires appropriate dust containment and occupational safety controls.