Everlight 19-217/GHC-YR1S2/3T 0603 Emerald LED
Featured Product from LCSC Electronics Technology (HK) Limited
The Everlight Elec 19-217/GHC-YR1S2/3T is a compact 0603 LED designed for applications requiring efficient and reliable lighting solutions. Emitting Emerald light with a peak wavelength of 520nm~535nm, this LED offers a luminous intensity of 199mcd and operates effectively in a wide temperature range from -40°C to +85°C.
Key Features:
- Package: 0603
- Color: Emerald
- Luminous Intensity: 199mcd
- Viewing Angle: 120°
- Operating Temperature: -40°C to +85°C
- Forward Voltage (VF): 3.3V
- Forward Current: 20mA
- Power Dissipation: 110mW
- Lens Color: Clear transparent
- RoHS Compliance: Yes
This LED is suitable for various optoelectronic applications where compact size and high efficiency are crucial. Its clear transparent lens and wide viewing angle make it ideal for indicator lights, displays, and other lighting designs requiring vibrant Emerald color.
For more details, refer to the [Everlight Elec 19-217/GHC-YR1S2/3T datasheet] or visit LCSC.
More Featured Products