XINGLIGHT XL-1608SURC-06 LED

Featured Product from LCSC Electronics Technology (HK) Limited

XINGLIGHT XL-1608SURC-06 LED-Image
  • High-Quality Illumination: This LED offers a peak wavelength of 623nm, producing a vivid red light ideal for various lighting applications.
  • Wide Operating Range: With an operating temperature range from -30? to +85?, this LED remains functional in diverse environmental conditions.
  • Efficient Performance: Operating at a forward current of 25mA and with a power dissipation of 55mW, it delivers reliable and energy-efficient lighting.
  • Enhanced Visibility: Featuring a 120° viewing angle, this LED ensures broad and uniform illumination, suitable for displays, indicators, and signage.
  • Durable Construction: Encased in a 0603 package with a positive post mounting style, it offers easy installation and robust performance.
  • RoHS Compliance: Manufactured with environmental responsibility in mind, this LED meets RoHS standards for reduced environmental impact.

Highlighted Features and Applications:

  • Ideal for applications requiring vibrant red lighting, such as traffic signals, decorative lighting, and automotive interior lighting.
  • Suitable for use in displays, indicators, signage, and backlighting applications where efficient and uniform illumination is crucial.
  • Designed to withstand diverse environmental conditions, making it suitable for both indoor and outdoor applications.
  • Offers easy integration and installation due to its compact 0603 package and positive post mounting style.