100PCS 2way Vent Valve for Gearbox Robots
Featured Product from Shenzhen Milvent Technology Co., Limited
100PCS 2way Vent Valve M25x1.5 for Gearbox Robots or oil contacting tank or Enclosure
Performance:
This is a Vacumm Valve for Container or Enclosure where need absorb air into container to balance the pressure differential.
->Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other,particulates,
->Open Valve and keep IP 67 IP68,IP69k protection class(1meters/30 min.) and -40°C to +125°C
->operating temp.range.Best to use under the tough environment.
->Installing on the side face of enclosures is effective for outdoor use.
->Breather plug with aluminum cover and specially-designed internal valve with an inox spring,calibrated from 0.05 to 0.10 bar, which opens at intervals to vent internal pressure created by fluid turbulence and keep out foreign bodies.