Videos
Featured Videos
Some Quick Quesitons will help you order the right parts.
- Does your products have problems for the oil leakage happened at high speed condition?
- Does your products have prolbems on deformation issue on the enclosure with battery? Sometimes under a failure battery model, the sealed enclosure cannot release fastly that will happed deformation issue
- Does your products still have problem even with a breather or vent plug already?
That this part is called Vent with Valve can solve your problem.
- The new design combines a Valve on the Vent and will help to the vent to increase the venting performation in order to release over preasure rapidly under an abnormal condition.
- Also the Vent is double direction Venting always, oleophobicity performace can improve the valve performace. Could help the product always under a pressure balance conditions.
Battery Pack Ex-proof Vavle
Thread: M40x1.5
Waterproof, IP66, IP67,IP68,IP69K
Breatherable
Application:
E-car Battery Pack ex-proof Vavle
· Pressure equalization and release in order to extend seal life
· Can open the valve rapidly when heating up under a abnormal status.
· Prevent condensation
· Block contaminants like dust, dirt and debris
· Low cost Vent instead of traditional breather plug"
Please feel free to contact us for the datasheet and detail
email : milvent@milvent.com
Battery Pack Ex-proof Vavle Thread: M40x1.5 Waterproof, IP66, IP67,IP68,IP69K Breatherable Application: E-car Battery Pack ex-proof Vavle · Pressure equalization and release in order to extend seal life · Can open the valve rapidly when heating up under a abnormal status. · Prevent condensation · Block contaminants like dust, dirt and debris · Low cost Vent instead of traditional breather plug" Please feel free to contact us for the datasheet and detail email : milvent@milvent.com