Battery Vent --MIV-25MAEX
Featured Product from Shenzhen Milvent Technology Co., Limited
![Battery Vent --MIV-25MAEX-Image](/npapics/91/475533_022120247906_ExhibitPic.jpg)
The Milvent MIV-25MAEX series represents a breakthrough in the protection and enhancement of battery pack performance for E-cars and sensitive electronic enclosures. Crafted from high-quality aluminum and finished in silver, these vents offer a robust solution to common issues faced by battery packs and enclosures, such as pressure imbalance, condensation, and contamination. Rated for waterproofing standards IP66, IP67, IP68, and IP69K, the Milvent vents ensure that your equipment remains safe, dry, and operational under all conditions.
Key Features and Applications:
- Pressure Equalization: The MIV-25MAEX vent is designed to balance internal and external pressures effectively, safeguarding seals and extending the life of battery packs.
- Rapid Valve Opening: In abnormal heating conditions, this vent can quickly open to prevent damage, ensuring safety and reliability.
- Condensation Prevention: By allowing enclosures to breathe, it minimizes the risk of condensation, protecting sensitive internal components.
- Contaminant Blockage: Designed to keep out dust, dirt, and debris, it maintains the cleanliness and functionality of the battery pack.
- Highly Durable: Made from aluminum, it offers superior durability and reliability.
- Wide Application: Ideal for E-car battery packs, offering a low-cost yet highly effective alternative to traditional breather plugs.
Engineers in the selection or R&D phase, looking for a reliable solution to protect and enhance the performance of battery packs and sensitive equipment, will find the Milvent MIV-25MAEX vent an indispensable component. For further details and a comprehensive datasheet, contact milvent@milvent.com to ensure your products are equipped with the latest in venting technology.