IP67 Waterproof Drain Plug with Nut
Featured Product from Shenzhen Milvent Technology Co., Limited
Milvent’s IP67 Drain Plug addresses the critical issue of moisture accumulation inside outdoor enclosures, which can damage sensitive electronics and affect equipment reliability. Its specially engineered design allows condensation and water droplets to be efficiently expelled without compromising the enclosure’s waterproof integrity.
Made from UV-resistant PA6 material, this drain plug withstands harsh outdoor environments, maintaining durability and performance over time. It is especially suitable for telecom, electrical, WiFi/GPS, and outdoor lighting enclosures where environmental protection is vital.
For best results, install the Milvent breather plug at the top of the enclosure to allow air intake, and position the drain plug at the bottom. This setup facilitates pressure equalization inside the enclosure, enabling moisture to drain rapidly and preventing pressure buildup that could otherwise force water inside.
By integrating this drain plug into your design, engineers can enhance enclosure longevity, minimize maintenance, and ensure reliable operation in challenging outdoor conditions.
Key Features & Benefits
-
IP67 Rated: Guarantees dust tightness and waterproofing under extreme conditions.
-
Fast Drainage Design: Efficiently removes condensation and water droplets from enclosures.
-
UV-Resistant PA6 Material: Ensures long-term durability in outdoor environments.
-
M12x1.5 Thread with Nut: Secure installation for various enclosure types.
-
Ideal for Outdoor Enclosures: Perfect for telecom, electric, WiFi/GPS, and lighting applications.
-
Pressure Balance Solution: Works with Milvent breather plug to speed water drainage and maintain internal pressure balance.