Powertrain Protection Vents
Featured Product from Shenzhen Milvent Technology Co., Limited
MILVENT® Powertrain Vents – Reliable Protection for Critical Components
- Enhanced Component Reliability:
The MILVENT® membrane blocks water, dust, and road contaminants, while the pre-filter captures internal oil aerosols, extending the life of motors, differentials, and powertrain modules. - Seal Integrity Under Extreme Conditions:
Breathable membranes balance internal and external pressures, preventing leaks, deformation, and reducing maintenance costs even under high temperatures and vibrations. - Compliance with OEM Standards:
Fully meets global OEM requirements for water wading, fluid containment, and environmental resilience, adaptable to diverse regional regulations. - Streamlined Development & Reduced Costs:
Waterproof and contaminant-resistant design prevents vent-related test failures, shortening redesign cycles and accelerating product launch. - Flexible Installation Options:
Snap-fit and push-fit designs accommodate compact electric drives or traditional powertrain layouts, allowing optimal positioning and simplified maintenance. - Full Lifecycle Technical Support:
MILVENT provides global end-to-end guidance from product selection to installation and after-sales, ensuring smooth integration and reliable operation.
Typical Applications:
• Transmissions, Axles, Transfer Cases
• Limited-Slip Couplings / E-LSDs
• Power Transfer Units
• Traction Motors
Models and Key Specifications:
- Snap-Fit (MIV-PTV-7.9) | Push-Fit (MIV-PTV-6-8)
- Airflow: 64 L/h minimum at 70 mbar
- Water Entry Pressure: >345 mbar (5 psi)
- Operating Temperature: -40°C to +125°C
- IP Ratings: IPX9K, IPX8, IP6X, IPX4
Key Features:
- Dual-effect filtration (hydrophobic & oleophobic)
- Compact snap-fit and flexible push-fit installation
- Patented pre-filter recirculates oil aerosols
- Resistant to high temperatures, vibrations, and road contaminants
More Featured Products