Screw-In Battery Safety Vents

Featured Product from Shenzhen Milvent Technology Co., Limited

More Info Email Supplier Request a Quote

Screw-in battery safety vents are essential components for automotive applications, ensuring reliable protection and extending battery life. The first stage of these dual-stage vents allows continuous pressure equalization, letting air flow in and out through a porous membrane to adapt to altitude and temperature changes during normal vehicle operation. This prevents over- or under-pressure, maintaining consistent battery performance over its lifespan.

The vents also provide effective internal ventilation, expelling damp air during each warming cycle to prevent condensation inside the battery housing under varying atmospheric conditions. In addition, the second stage of venting enables rapid gas release during abnormal pressure or thermal events, including thermal runaway, quickly mitigating potential hazards and keeping the battery safe.

Designed for secure screw-in installation, these vents block water, dust, and harsh automotive fluids from entering the battery pack, combining durability with high operational efficiency. Ideal for automotive engineers, these vents enhance battery reliability, safety, and overall system longevity, making them a critical component in modern EV and hybrid battery packs.