Fast-Drain Plug for Harsh Environments

Featured Product from Shenzhen Milvent Technology Co., Limited

More Info Email Supplier Request a Quote

Outdoor electronic enclosures often face condensation buildup caused by rapid temperature fluctuations and harsh weather conditions. Even systems equipped with breather vents may still accumulate moisture internally, creating risks for sensitive electronics and reducing long-term reliability.

The Milvent IP67 Drain Plug is designed to efficiently remove condensation and trapped water droplets while maintaining enclosure protection performance. Its specialized structure enables fast water drainage, air circulation, and external waterproof protection, helping maintain stable operating conditions in outdoor environments.

For optimal performance, the drain plug can be installed at the bottom of the enclosure and paired with a breather vent mounted at the top, allowing pressure equalization and accelerating moisture discharge.

Key Features:

• IP67 protection rating for outdoor environments
• Fast drainage design removes condensation efficiently
• Supports pressure equalization within enclosures
• Waterproof structure prevents external water ingress
• UV-resistant PA6 material for long-term durability
• M12×1.5 threaded design with mounting nut
• Available in plastic and metal versions
• Designed for harsh outdoor conditions

Typical Applications:

• Outdoor telecom enclosures
• Outdoor electrical cabinets
• WiFi and GPS enclosures
• Outdoor lighting systems
• Industrial control enclosures
• Environmental monitoring equipment
• Smart infrastructure equipment

Reduce moisture-related failures and improve enclosure reliability.