Battery Pack Explosion-Proof Vent
Featured Product from Shenzhen Milvent Technology Co., Limited
Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability.
Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal stress on seals and minimizing condensation buildup. Under abnormal operating conditions, the valve can rapidly release pressure generated by heat buildup, helping improve battery pack safety and reliability.
With waterproof protection up to IP66, IP67, IP68, and IP69K, the vents effectively block dust, dirt, water, and other contaminants while supporting long-term enclosure performance.
Key Features
- Pressure Equalization for Battery Enclosures
- Rapid Pressure Relief Under Abnormal Conditions
- Helps Extend Seal Service Life
- Prevents Internal Condensation
- Blocks Dust, Dirt, Water, and Debris
- Waterproof Protection up to IP69K
- Breathable Membrane Design
- Cost-Effective Alternative to Traditional Breather Plugs
Applications
- Electric Vehicle Battery Packs
- Energy Storage Systems (ESS)
- Outdoor Electrical Enclosures
- Power Electronics Equipment
- Charging Infrastructure
- Industrial Battery Systems
Milvent provides pressure management solutions for battery packs and sealed enclosures. Contact our technical team for datasheets, product selection assistance, and application support.