IP69K Dual Vent M16
Featured Product from Shenzhen Milvent Technology Co., Limited
Performance:
Dual Vent is designed to improve double check valve have risk to let the dust particulates entry enclosure during negative pressure happen under a tough environment. The structure inside combines a porous filter under double check valve and it could help to prevent dust particulates entry enclosure and meet IP68,IP69K. Below is the detail informations:
->Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other,particulates,
->IP 66,IP67,IP68,IP69K protection class and -40°C to +125°C
->operating temp.range.Best to use under the tough environment.
->No direction installation requirement.
Application:
No allow venting always(Gas diffusion) and only open when there is pressure.(Gas Oil Tank)
Can block humidity and dust under a high humidity enviroment.(Mining lamp)
Can block humidity and dust under a high humidity enviroment.(Battery Pack Enclosure)
Can block humidity and dust under a high humidity enviroment.(Gear Box,Powertrain,Motor)
Can block humidity and dust under a high humidity enviroment.(Senser)
Can block humidity and dust under a high humidity enviroment.(Outdoor Box)