M32x1.5 Battery Pack Ex-proof Valve
Featured Product from Shenzhen Milvent Technology Co., Limited
The M32x1.5 Battery Pack Ex-proof Valve is engineered to enhance the safety and performance of electric vehicle (EV) battery systems. This valve is critical for maintaining stable internal conditions within battery packs, helping professional buyers ensure long-term product reliability and reduced failure risk.
For design engineers, the valve simplifies system protection strategies by integrating multiple protective features into one compact, cost-effective solution. It equalizes internal pressure, prevents condensation and contaminants, and offers emergency venting—all while maintaining IP66, IP67, and IP68 waterproof standards. Its standardized M32x1.5 thread allows for straightforward installation across various battery pack configurations, streamlining design and procurement processes.
This solution enables professionals to meet stringent safety regulations and extend battery lifespan without additional system complexity or cost.
Key Features of the M32x1.5 Ex-proof Valve:
-
Pressure Equalization
Automatically balances internal and external pressure to preserve battery seal integrity and prolong component life. -
Rapid Emergency Venting
Swift pressure release in response to abnormal heat or gas buildup, minimizing the risk of thermal runaway or damage. -
Anti-Condensation Design
Breathable structure prevents moisture accumulation, reducing corrosion risk and preserving internal electronics. -
Contaminant Protection
Seals out dust, dirt, and debris, ensuring clean and consistent battery pack performance. -
IP66, IP67, IP68 Waterproof Ratings
Withstands harsh environments and direct water exposure, ensuring reliable operation under all conditions. -
Universal Thread Fit (M32x1.5)
Compatible with a wide range of EV battery pack designs for ease of integration. -
Low Maintenance Cost Efficiency
Replaces traditional breather plugs, reducing system maintenance and downtime.
Application:
Optimized for use in electric vehicle battery packs, this ex-proof valve supports safety compliance and extends battery life by mitigating environmental and operational risks.
For technical details or assembly tools, contact us at milvent@milvent.com.
Boost your battery system's resilience—choose the M32x1.5 Ex-proof Valve.