Announcements
MILVENT battery pack protective vent valves provide pressure equalization, waterproof protection, and rapid pressure relief to help improve the safety, reliability, and service life of EV battery enclosures.
(read more)High-performance powertrain vents protect transmissions, axles, and e-drives from water, dust, and oil contamination. Two mounting options (snap-fit & push-fit) ensure flexible, reliable installation in harsh automotive environments.
(read more)Ensure safety and reliability in EV battery packs with the explosion-proof valve. Designed for high pressure regulation in tough environments, it protects against overheating and internal pressure build-up.
(read more)Milvent Tiny Snap-In Vents are low-profile waterproof breather plugs designed for compact enclosures, providing pressure equalization, moisture protection, and enhanced safety in battery systems and sealed devices.
(read more)Waterproof and breathable M20x1.5 battery pack protective valve with IP68 protection for EV battery systems, pressure equalization, and condensation prevention.
(read more)High-performance automotive powertrain vent balancing pressure while blocking water, dust, and oil aerosols for durable component protection.
(read more)The Milvent IP67 drain plug rapidly removes condensation while maintaining enclosure protection, helping improve equipment reliability and extend service life in demanding outdoor environments.
(read more)Milvent battery pack vent valves enable pressure equalization, condensation prevention, and contaminant protection, improving safety and reliability in EV battery packs and sealed electronic enclosures.
(read more)Low-profile snap-in battery vents provide waterproof protection, pressure equalization, and emergency pressure relief to improve battery safety and reliability in demanding environments.
(read more)The TA238-R is a MIL-Spec, one-way relief valve designed for transit cases and similar applications. It provides high flow rates and is lightweight, durable, and corrosion-resistant.
(read more)IP66-69K waterproof vent plug for battery packs, ensuring pressure equalization and contaminant protection.
(read more)High-performance powertrain venting system with dual-effect filtration, IPX9K protection, and two mounting options, ensuring reliability for both traditional and electric drive components in harsh environments.
(read more)Milvent IP67 drain plug with M12x1.5 thread and nut, designed to efficiently remove condensation and prevent water ingress in outdoor telecom, electrical, WiFi/GPS, and lighting enclosures.
(read more)Milvent IP67-rated plastic drain plug with M12x1.5 thread and nut, designed to quickly drain condensation and prevent water ingress in outdoor enclosures under extreme weather conditions.
(read more)M6x1.0 metal vent plug providing waterproof yet breathable pressure equalization for outdoor enclosures in lighting, solar, telecom, and automotive applications.
(read more)The MIV-32MAEX Metal Battery Pack Vent Valve ensures pressure equalization, prevents condensation, and blocks contaminants in e-car battery packs, enhancing durability and performance.
(read more)High-performance automotive vents for traditional and electrified powertrains, ensuring reliable protection against water, dust, oil aerosols, and harsh environments.
(read more)The MIV-32MAEX battery pack vent valve provides pressure equalization, waterproof protection, and rapid pressure release for electric vehicle battery systems, helping improve safety, reliability, and enclosure durability.
(read more)These dual-stage screw-in vents for automotive battery packs ensure reliable pressure equalization, effective ventilation, and safety during thermal runaway. Ideal for safeguarding battery housing from extreme pressure and environmental conditions.
(read more)Milvent Vents ensure optimal performance and durability of enclosures by equalizing pressure, preventing condensation, and blocking contaminants. Ideal for sensitive equipment in various applications like e-car battery packs.
(read more)Designed for outdoor enclosures, the Milvent IP67 drain plug enables fast condensation drainage, pressure equalization, and reliable environmental protection in harsh conditions.
(read more)Milvent IP67-rated drain plug with M12x1.5 thread and nut quickly removes condensation, prevents water ingress, and protects outdoor telecom, electrical, and lighting enclosures.
(read more)100pcs screw-in battery pack vents, ideal for automotive applications. Provide dual-stage protection against water, pressure fluctuation, and thermal runaway for extended battery reliability.
(read more)Milvent battery pack explosion-proof vents provide pressure equalization, rapid pressure relief, and environmental protection for battery enclosures. Designed for EV battery packs and energy storage systems, they help prevent condensation, extend seal life, and maintain enclosure reliability.
(read more)The MIV-40MAEX is a high-performance metal vent valve designed for battery packs, providing ex-proof protection, pressure equalization, and waterproofing (IP66-IP69K). It prevents condensation, blocks contaminants, and enhances system durability.
(read more)Milvent Vents prevent enclosure failures by equalizing pressure, reducing condensation, and blocking contaminants. Waterproof breather valves extend battery pack seal life for EV applications.
(read more)Robust IP68/IP69K air vents for pressure equalization and device protection.
(read more)IP69K waterproof breather valve for EV battery packs, ensuring pressure balance, condensation control, and contaminant protection.
(read more)Durable aluminum breather with internal valve and venting filter, IP67–IP69K rated, -40°C to +125°C. Ideal for EV battery packs, gearboxes, powertrains, oil tanks, and sealed enclosures.
(read more)IP66–IP68 plastic/rubber vents provide pressure equalization, prevent condensation, and block dust or debris, ensuring long-lasting protection for outdoor enclosures in lighting, solar, telecom, and automotive applications.
(read more)100pcs screw-in vents protect automotive batteries by controlling pressure, enabling ventilation, and enhancing safety during thermal events.
(read more)Compact snap-in waterproof vent plug designed for battery packs, enabling pressure equalization, emergency gas release, and ingress protection, improving safety, reliability, and environmental resistance in compact electronic and energy storage systems.
(read more)M20x1.5 battery pack vent valves provide pressure equalization, waterproof protection up to IP68, and breathable sealing for EV battery packs and energy systems.
(read more)Explore Milvent Vents, engineered with cutting-edge micro-membrane technology, offering industry-specific solutions for reliable venting. Prevent failures, ensure optimal performance, and extend the lifespan of sensitive equipment in diverse applications.
(read more)The M25 waterproof vent provides pressure equalization and moisture control for sealed outdoor enclosures. With IP68/IP69K protection, high airflow performance, and multiple cable entry options, it helps protect sensitive electronics in photovoltaic, energy storage, telecommunications, and outdoor electrical applications.
(read more)Milvent battery vent valves equalize pressure, prevent condensation, and block contaminants, enabling safer and more reliable operation of battery packs and sealed enclosures in automotive and industrial applications.
(read more)MILVENT® vents protect powertrain components from water, dust, and oil aerosols with snap-fit or push-fit mounting for reliable automotive performance.
(read more)Low-profile snap-in vents offering waterproof protection and explosion-proof safety for battery packs and compact enclosures.
(read more)High-performance metal vent valve for E-car battery packs with IP66 to IP69K waterproof ratings. Enables pressure equalization, prevents condensation, and blocks contaminants to extend seal life and improve reliability.
(read more)Durable, waterproof battery pack vent plug for e-car applications; designed for pressure equalization, condensation prevention, and contamination blocking.
(read more)Compact breather and explosion-proof vent designed to protect lithium battery packs, ensuring safety, waterproofing, and reliable pressure relief in abnormal conditions.
(read more)Low-profile snap-in vent protects battery packs from overpressure and water ingress in harsh conditions.
(read more)Plastic battery pack vent valve designed for electric vehicle battery enclosures, providing pressure equalization and waterproof protection (IP66–IP69K). The vent helps prevent seal failure, condensation, and contamination, improving reliability and service life of battery systems.
(read more)MILVENT powertrain vents provide robust protection with dual mounting, MILVENT filtration, and oil-aerosol pre-filters for reliable performance in harsh automotive environments.
(read more)Explosion-proof battery pack vent valve with pressure equalization, moisture protection, and IP66/IP67/IP68 sealing for EV battery systems and energy storage applications.
(read more)An explosion-proof, breathable protective vent designed for EV battery packs, offering pressure equalization, waterproof sealing, and condensation prevention in compact enclosures.
(read more)Turn-bayonet battery pack vent plug designed for EV enclosures, providing pressure equalization, rapid emergency venting, and IP66–IP69K waterproof protection. Prevents condensation and contamination while extending seal life and improving battery system safety.
(read more)Screw-in vents for automotive battery packs, ensuring pressure control, ventilation, and thermal safety.
(read more)