Waterproof Automotive Powertrain Protection Vent
Featured Product from Shenzhen Milvent Technology Co., Limited
Automotive powertrain components are exposed to harsh conditions including water submersion, dust, road salt, and oil contamination, which can compromise reliability, durability, and system performance. Engineers require vents that maintain stable operation while simplifying design and installation.
MILVENT® Powertrain Vents provide robust protection and design flexibility through:
- Dual-effect MILVENT® membrane that blocks water, dust, and contaminants while balancing internal pressure.
- Patented pre-filter efficiently traps and recirculates oil aerosols to extend component life.
- Snap-fit (MIV-PTV-7.9) and push-fit (MIV-PTV-6-8) mounting for compact or hose-routed installations.
- Durable PA66 GF33 housing and oleophobic filter media for high-temperature and vibration resistance.
- Compliance with global OEM standards, IPX9K/IPX6X/IPX8 protection, and operation from -40°C to 150°C.
Ensure stable, long-lasting performance for transmissions, axles, E-LSDs, and traction motors. Contact MILVENT to explore customized vent solutions, technical support, and seamless integration for automotive powertrains.
More Featured Products