NXP MK64FN1M0VLL12:Low-Power Connectivity Solution

Featured Product from Shenzhen Shengyu Electronics Technology Limited

More Info Email Supplier Request a Quote

Cost-Effective Solution for Low-Power Applications with USB/Ethernet Connectivity and 256 KB SRAM

Long Description: The MK64FN1M0VLL12 from NXP Semiconductors belongs to the K64 product family, designed to meet the demands of cost-sensitive applications that prioritize low-power consumption. Powered by the ARM® Cortex®-M4 core, this chip offers up to 256 KB of embedded SRAM, making it an ideal choice for a variety of applications.

Key Features:

  • Run power consumption as low as 250 μA/MHz
  • Static power consumption down to 5.8 μA with full state retention and 5 μs wakeup
  • Lowest Static mode power down to 339 nA
  • USB LS/FS OTG 2.0 with embedded 3.3 V, 120 mA LDO Vreg
  • USB device crystal-less operation
  • 10/100 Mbit/s Ethernet MAC with MII and RMII interfaces

Applications: The MK64FN1M0VLL12 is a versatile solution suitable for various applications, including but not limited to:

  • IoT (Internet of Things) Devices
  • Embedded Systems
  • Low-Power Sensors
  • USB-Enabled Devices
  • Ethernet-Connected Devices

Unlock the potential of your designs with the power-efficient and feature-rich MK64FN1M0VLL12 from NXP Semiconductors, providing the performance and connectivity needed for today's demanding applications.