PIC32MX795F512L multifunction microprocessor
Featured Product from Shenzhen Shengyu Electronics Technology Limited
80MHz/105DMIPS, 32-bit MIPS M4K® Core
USB 2.0 On-The-Go Peripheral with integrated PHY
10/100 Ethernet MAC with MII/RMII Interfaces
2 x CAN2.0b modules with 1024 buffers
8 Dedicated DMA Channels for USB OTG, Ethernet, and CAN
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response
512K Flash (plus 12K boot Flash)
128K RAM (can execute from RAM)
8 Channel General Hardware DMA Controller
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega sample per second at +/- 1LSB, conversion available during SLEEP & IDLE
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan
Fail-Safe Clock Monitor - allows safe shutdown if clock fails
2 Internal oscillators (8MHz & 31KHz)
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Serial Communication Modules allow flexible UART/SPI/I2C™ configuration